Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
TOREX SEMICONDUCTOR, LTD.
XCL110A483KR-G -- DC DC CONVERTERS
Torex Semiconductor, Ltd.
DC DC Converters
XCL110A483KR-G
Description
1.0A, INDUCTOR BUILT-IN STEP-UP
DigiKey
Done
Request a Quote
Email Supplier
Description
1.0A, INDUCTOR BUILT-IN STEP-UP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Converters
893-XCL110A483KR-G-ND
DC DC Converters
893-XCL110A483KR-G-ND
1.0A, INDUCTOR BUILT-IN STEP-UP
1.0A, INDUCTOR BUILT-IN STEP-UP
Buy Now
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
893-XCL110A483KR-G-ND
Product Name
DC DC Converters
Type
DC-DC Converter; 1
Form Factor
Board Mount
Operating Temperature
-40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Industrial, DIN Rail Power Supplies
PSD-6048
Specs
Type
1
Operating Temperature
-20 to 50 C (-4 to 122 F)
DC Output Current
1.25 amps
View Details
2
suppliers
Advantech
80 PLUS Gold 350W Flex ATX Power Supply (FSP)
PS8-350FATX-GB
Specs
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage
12.0 volts
View Details
2
suppliers
Fargo Controls, Inc.
Power Supply, ALN2 24VAC/DC
S3422D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Uni-Trend US
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply
UDP3305S-E
Specs
Type
DC Power Supply
Technology
Linear Power Supply
DC Output Voltage
30.0 volts
View Details