INDUCTOR BUILT-IN STEP-UP MICRO
DC DC Converter Output - Input
INDUCTOR BUILT-IN STEP-UP MICRO
INDUCTOR BUILT-IN STEP-UP MICRO
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 893-XCL103D313CR-GDKR-ND | XCL103D313CR-G |
| Product Name | DC DC Converters | DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Input Voltage | 0.7 to 6.0 volts | 0.7 to 6.0 volts |