Eaton Corp. / Commercial Controls Division Industrial, DIN Rail Power Supplies PSG240F24RM

Description
DC POWER SUPPLY,24VDC,10A,50/ 60
Request a Quote Datasheet
Description
DC POWER SUPPLY,24VDC,10A,50/ 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 5730-PSG240F24RM-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
5730-PSG240F24RM-ND
Industrial, DIN Rail Power Supplies 5730-PSG240F24RM-ND
DC POWER SUPPLY,24VDC,10A,50/ 60

DC POWER SUPPLY,24VDC,10A,50/60

Buy Now Datasheet
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
CUTLER HAMMER Power Supplies PSG240F24RM

CUTLER HAMMER Power Supplies PSG240F24RM

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Eaton - 27Y0083 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Eaton
27Y0083
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Eaton 27Y0083
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 5730-PSG240F24RM-ND 27Y0083
Product Name Industrial, DIN Rail Power Supplies Power Supply Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Eaton
Type DC Power Supply; 1 DC Power Supply
DC Output Current 10 amps 10 amps
AC Input Voltage 400.0 to 500.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details