Red Lion Controls, Inc. Industrial, DIN Rail Power Supplies PSDR030W

Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - PSDR030W-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
PSDR030W-ND
Industrial, DIN Rail Power Supplies PSDR030W-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls - 87X6031 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls
87X6031
Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls 87X6031
POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply - 49885937 - Radwell International
Willingboro, NJ, United States
Power Supply
49885937
Power Supply 49885937
POWER SUPPLY, 24VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 24VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number PSDR030W-ND 87X6031 49885937
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.3A; Power Supply Approvals Red Lion Controls Power Supply
Type 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 1.3 amps 1.3 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227667 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details