Open Frame AC DC Converters 2 Output 13.8V 13.8V 2.8A, 1.5A 90 ~ 264 VAC, 127 ~ 370 VDC Input
MEAN WELL PSC-60A Switching Power Supply
POWER SUPPLY W/BATT CHARGER, 13.8V, 4.3A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-3913-ND | 6701194 | 69AH1786 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply W/batt Charger, 13.8V, 4.3A Rohs Compliant Mean Well |
| Type | AC/DC Converter; 1 | ||
| Form Factor | Open Frame | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | |
| AC Input Voltage | 90.0 to 264.0 volts |