Banner Engineering Corp. AC DC Desktop, Wall Power Adapters PSD-24-4

Description
24V 94W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
24V 94W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2170-PSD-24-4-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2170-PSD-24-4-ND
AC DC Desktop, Wall Power Adapters 2170-PSD-24-4-ND
24V 94W AC/DC External Desktop (Class I) Adapter Cord Input

24V 94W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Power Supply - 47667716 - Radwell International
Willingboro, NJ, United States
Power Supply
47667716
Power Supply 47667716
85811 - DC POWER SUPPLY - DESKTOP STYLE;INPUT: 90-264 V AC 50/60 HZ: 1.8 M (6 FT) US STYLE OUTLET PLUG; OUTPUT: 24 V DC 4 A; 2 M (6.5 FT) 4-PIN M12 CONNECTOR; UL LISTED CLASS 2. FREE 2 YEAR RADWELL WARRANTY

85811 - DC POWER SUPPLY - DESKTOP STYLE;INPUT: 90-264 V AC 50/60 HZ: 1.8 M (6 FT) US STYLE OUTLET PLUG; OUTPUT: 24 V DC 4 A; 2 M (6.5 FT) 4-PIN M12 CONNECTOR; UL LISTED CLASS 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
BANNER ENGINEERING Power Supplies PSD-24-4

BANNER ENGINEERING Power Supplies PSD-24-4

Supplier's Site
Adaptor, Ac-Dc, 24V, 3.9A; Power Supply Approvals Banner Engineering - 41X4282 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 3.9A; Power Supply Approvals Banner Engineering
41X4282
Adaptor, Ac-Dc, 24V, 3.9A; Power Supply Approvals Banner Engineering 41X4282
ADAPTOR, AC-DC, 24V, 3.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:24V; Output Current - Output 1:3.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 3.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:96W; Output Voltage - Output 1:24V; Output Current - Output 1:3.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2170-PSD-24-4-ND 47667716 41X4282
Product Name AC DC Desktop, Wall Power Adapters Power Supply Adaptor, Ac-Dc, 24V, 3.9A; Power Supply Approvals Banner Engineering
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers