Rochester Electronics Datasheets for IC Analog Switches
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more
| Product Name | Notes |
|---|---|
| 32 X 16, 400 Mhz Analog Crosspoint Switches, Gain Of 1, Gain Of 2 | |
| 4.9 to 5.9 GHz SPDT Switch with Low-Noise Amplifier | |
| 74CB3Q16211 24-Channel, 1:1 Analog Switch with High Bandwidth | |
| 74HC4053A - SPDT, 3 Func, 1 Channel, CMOS, PDSO16 | |
| 8:1 analogue switch | |
| Analog Switch Quad SPST 14-Pin SOIC EIAJ | |
| IC Analog Switch SPDT 10HVSON | |
| IC Analog Switch SPDT 10XQFN | |
| IC Analog Switch SPDT XSON8U | |
| IC Analog Switch SPST XSON6 | |
| IC Analog Switch SPST XSON8U | |
| IC Switch SPDT 8XQFN | |
| IC Switch SPDT 8XSON | |
| LMH6580 8x4 500-MHz analog crosspoint switch, gain of 1, gain of 2 | |
| LMH6583 16x8 550-MHz analog crosspoint switch, gain of 2 | |
| LOG CMOS Analog Switch | |
| Low-ohmic SPDT analog switch | |
| Low-Voltage, Single And Dual Supply, Quad Spst, High Performance Analog Switch | |
| Low-Voltage, Single Supply, Spst, High Performance Analog Switch | |
| NLAS5223 - Analog Switch, Dual SPDT, 0.5 Ohm | |
| NX3DV2567HR-Q100 - Low-ohmic 4PDT analog switch | |
| NX3DV42GU - Dual high-speed USB 2.0 double-pole double-throw analog switch | |
| QUAD Analog Switch, Multiplexer/DEMULTIP LEXER | |
| SKY12247 - SPDT Switch with Integrated Driver | |
| SKY12248 - 2.3 to 4.2 GHz 120 W High-Power SPDT Switch | |
| SN74HC4066 Quadruple Bilateral Analog Switches | |
| SPDT Analog Switch, 2 Func, 2 Channel | |
| SPDT, 1 Func, 1 Channel, CMOS, PDSO6 | |
| SPDT, 1 Func, 1 Channel, CMOS | |
| SPDT, 1 Func, 1 Channel, PDSO6 | |
| SPDT, 2 Func, 1 Channel, CMOS, PBGA10 | |
| SPDT, 2 Func, 1 Channel, CMOS, PDSO10 | |
| SPDT, 2 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT, 2 Func, 1 Channel, CMOS, PQCC10 | |
| SPDT, 2 Func, 1 Channel, CMOS | |
| SPDT, 2 Func, 2 Channel, CMOS | |
| SPDT, 2 Func, CMOS, PQCC10 | |
| SPDT, 2000MHz Min, 6000MHz Max, 1 Func, 0.65dB Insertion Loss-Max, GAAS | |
| SPDT, 20MHz Min, 3000MHz Max, 0.7dB Insertion Loss-Max | |
| SPDT, 20MHz Min, 5000MHz Max, 1 Func, 1dB Insertion Loss-Max, GAAS | |
| SPDT, 3 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT, 3 Func, 1 Channel | |
| SPDT, 3 Func, 2 Channel, CMOS, PDSO16 | |
| SPDT, 3 Func, 2 Channel, CMOS | |
| SPDT, 4 Func, 1 Channel, CMOS, PDSO16 | |
| SPDT, 4 Func, 1 Channel, CMOS, PDSO20 | |
| SPDT |
| << Prev | Next >> |