Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG8 QS3VH384PAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931169-QS3VH384PAG8 Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931169-QS3VH384PAG8 Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG8 - 931169-QS3VH384PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG8
931169-QS3VH384PAG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG8 931169-QS3VH384PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931169-QS3VH384PAG8 Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 931169-QS3VH384PAG8
Series: 3VH
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS3VH384PAG8
Logic - Signal Switches, Multiplexers, Decoders QS3VH384PAG8
IC BUS SWITCH 10 X 1:1 24TSSOP

IC BUS SWITCH 10 X 1:1 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 931169-QS3VH384PAG8 QS3VH384PAG8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH384PAG8 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data