SPDT, 3 Func, 2 Channel, CMOS, PDSO16
SPDT, 3 Func, 2 Channel, CMOS, PDSO16
Triple 2-Channel Analog Multiplexer/Demultip
Analogue Mux/Demux,CMOS,SOIC1
Analogue Mux/Demux,CMOS,SOIC1
Analogue Mux/Demux,CMOS,SOIC1
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 022574-MC14053BDR2G
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 17MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC14053B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 280 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): NJU#4053BM-TE1; NJU4053BM-TE2; NJU#4053BM;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Circuit IC Switch
3 Circuit IC Switch 2:1 280Ohm 16-SOIC
ANALOG MUX/DMUX, TRI 2X1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:80ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
ANALOGUE MUX/DEMUX, TRIPLE, 2:1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:80ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
ANALOG MUX/DMUX, TRI 2X1, SOIC-16, FULL REEL; Multiplexer Configuration:2:1; No. of Circuits:-; On State Resistance Max:80ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:SOIC; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC14053BDR2G | 747-MC14053BDR2G | 8647828 | 8647828P | MC14053BDR2GOSDKR-ND | 022574-MC14053BDR2G | MC14053BDR2G | MC14053BDR2G | 84K8747 | 81Y6559 | 98H0655 | MC14053BDR2G |
| Product Name | Dual SOIC Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC14053BDR2G | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, Tri 2X1, Soic-16; Multiplexer Configuration Onsemi | Analogue Mux/demux, Triple, 2 Onsemi | Analog Mux/dmux, Tri 2X1, Soic-16, Full Reel; Multiplexer Configuration Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Logic Family | CMOS | |||||||||||
| Package Type | SOIC; SOIC-16 | SOIC; Soic | SOIC; SOIC | SOIC; "16-SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||||||
| Supply Voltage (VS) | 3 to ? volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |