SPDT, 4 Func, 1 Channel, CMOS, PDSO20
QUAD 1-CHANNEL, SGL POLE DOUBLE THROW SWITCH, PDSO20, PLASTIC, MS-013AC, SOIC-20 Product overview: ISL8394IB from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8394IB can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 35Ohm 20-SOIC
Manufacturer: Intersil
Win Source Part Number: 138159-ISL8394IB
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPDT
Charge Injection: 5pC
Crosstalk: -92dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 20-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 130ns, 75ns
Channel Capacitance(CS off, CD off): 12pF, 12pF
Max Leakage Current (IS off): 200pA
Alternative Parts (Cross-Reference): MAX394CWP+T; ISL8394IBZ; ISL8394IBZ-T; ISL8394IB;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 2:1 35Ohm 20-SOIC
4 Circuit IC Switch 2:1 35Ohm 20-SOIC
IC SWITCH QUAD SPDT 20SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL8394IB | 747-ISL8394IB | ISL8394IB-ND | 138159-ISL8394IB | ISL8394IB | ISL8394IB |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8394IB | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Logic Family | CMOS | |||||
| Package Type | SOP; SOP20 | Rail/Tube | SOIC; "20-SOIC | SOIC; 20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Min Operating Current | 1.00E-5 mA | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | 2x1 |