SPDT, 1 Func, 1 Channel, CMOS, PDSO6
IC SWITCH SPDT X 1 2.5OHM 6SOT Product overview: ISL54503IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54503IHZ-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 2.5Ohm 6-SOT
Manufacturer: Intersil
Win Source Part Number: 763662-ISL54503IHZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Number of Circuits: 1
Operating Supply Voltage: 1.8 V ~ 5.5 V
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 24pC
Channel-to-Channel Matching (ΔRon): 3 mOhm
Channel Capacitance (CS(off), CD(off)): 7pF
Part Status: Obsolete(EOL)
Family Name: ISL54503
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
On-State Resistance (Maximum): 2.5 Ohm
Switch Time (Ton, Toff) (Maximum): 25ns, 15ns
Current - Leakage (IS(off)) (Maximum): 25nA
Alternative Parts (Cross-Reference): NLAST4599DTT1; NLAS4599DTT3; MAX4599EUT+T; ;
Introduction Date: April 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 2:1 2.5Ohm 6-SOT
1 Circuit IC Switch 2:1 2.5Ohm 6-SOT
IC SWITCH SPDT SOT23-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54503IHZ-T | 747-ISL54503IHZ-T | ISL54503IHZ-TTR-ND | 763662-ISL54503IHZ-T | ISL54503IHZ-T | ISL54503IHZ-T |
| Product Name | 2.5OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54503IHZ-T | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Logic Family | CMOS | |||||
| Package Type | SOP; TSOP6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | ||
| Ron | 0.0030 ohms | 2.5 ohms | 2.5 ohms | 0.0030 ohms | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |