Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC354N SN74HC354N

Description
Manufacturer: Texas Instruments Win Source Part Number: 857855-SN74HC354N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC354 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 857855-SN74HC354N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC354 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC354N - 857855-SN74HC354N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC354N
857855-SN74HC354N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC354N 857855-SN74HC354N
Manufacturer: Texas Instruments Win Source Part Number: 857855-SN74HC354N Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: 74HC354 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 857855-SN74HC354N
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: 74HC354
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC354N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC354N
Logic - Signal Switches, Multiplexers, Decoders SN74HC354N
MUX 8 LINE IN, COMPLEMENTARY O/P

MUX 8 LINE IN, COMPLEMENTARY O/P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 857855-SN74HC354N SN74HC354N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC354N Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897117 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers