SPDT, 3 Func, 1 Channel
Analog Switch, Triple SPDT, High Speed, Low-Voltage, 1 ohm CMOS, QFN16 3x3, 0.5P, 3000-REEL Product overview: NLAS4783BMN1R2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4783BMN1R2G can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 1Ohm 16-QFN (3x3)
3 Circuit IC Switch 2:1 1Ohm 16-QFN (3x3)
IC SWITCH TRIPLE SPDT 16QFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS4783BMN1R2G | 747-NLAS4783BMN1R2G | NLAS4783BMN1R2GOSTR-ND | NLAS4783BMN1R2G | NLAS4783BMN1R2G |
| Product Name | 1 ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Package Type | QFN16 3x3, 0.5P | Tape and Reel | 16-VFQFN | 16-VFQFN Exposed Pad | |
| Supply Voltage (VS) | 3 volts | 1.65 to 4.5 volts | |||
| Min Operating Current | 0.0020 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |