SPDT, 1 Func, 1 Channel, CMOS, PDSO6
1 Circuit IC Switch 2:1 25Ohm 6-TSOP
Single SPDT Analog Switch Single Supply, TTL Level, 3000-REEL Product overview: NLVAST4599DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLVAST4599DTT1G can be used for catalog matching and distributor lookup.
IC ANLG SWITCH SGL SPDR 6TSOP
1 Circuit IC Switch 2:1 25Ohm 6-TSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLVAST4599DTT1G | NLVAST4599DTT1G-ND | 747-NLVAST4599DTT1G | NLVAST4599DTT1G | NLVAST4599DTT1G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | |||
| Logic Family | CMOS | ||||
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to ? volts | |||
| Ron | 25 ohms | 20 ohms | 25 ohms |