Manufacturer: Motorola
Win Source Part Number: 926287-MC74HC154DWR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: 74HC154
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
DECODER/DEMUX SINGLE 4-TO-16
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 926287-MC74HC154DWR2 | MC74HC154DWR2 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC154DWR2 | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |