IC SWITCH SPDTX4 450MOHM 16TSSOP Product overview: ISL83699IV-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 450MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL83699IV-T can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
SPDT, 4 Func, 1 Channel, CMOS, PDSO16
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
IC SWITCH QUAD SPDT 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL83699IV-T | ISL83699IV-T-ND | ISL83699IV-T | ISL83699IV-T | ISL83699IV-T |
| Product Name | 450MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Ron | 0.0400 ohms | 0.4500 ohms | 0.4500 ohms | 0.0400 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; TSSOP16 | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 3.6 volts |