Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - PSB4851TV2.1 PSB4851TV2.1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 930895-PSB4851TV2.1 Series: * Features: Channel AFE Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 930895-PSB4851TV2.1 Series: * Features: Channel AFE Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PSB4851TV2.1 - 930895-PSB4851TV2.1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PSB4851TV2.1
930895-PSB4851TV2.1
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PSB4851TV2.1 930895-PSB4851TV2.1
Manufacturer: Infineon Technologies Win Source Part Number: 930895-PSB4851TV2.1 Series: * Features: Channel AFE Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected

Manufacturer: Infineon Technologies
Win Source Part Number: 930895-PSB4851TV2.1
Series: *
Features: Channel AFE Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 930895-PSB4851TV2.1
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - PSB4851TV2.1
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers