Manufacturer: Texas Instruments
Win Source Part Number: 896556-SN74CBT6800PW
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-SN74CBT6800PWR,
IC 10-BIT FET BUS SW 24-TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 896556-SN74CBT6800PWR | SN74CBT6800PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT6800PWR | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |