SPDT, 2 Func, 1 Channel, CMOS, PDSO10
IC SWITCH AUDIO/USB 10-TDFN Product overview: ISL54205BIRTZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-ISL54205BIRTZ can be used for catalog matching and distributor lookup.
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | ISL54205BIRTZ | 780-ISL54205BIRTZ | ISL54205BIRTZ-ND | ISL54205BIRTZ |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Logic Family | CMOS | |||
| Package Type | SOLCC10 | Tube | 10-VFDFN | 10-VFDFN Exposed Pad |
| Bandwidth | 630 MHz | 630 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |