Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FNR2G MC10H174FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926048-MC10H174FNR2G Series: 10H Operating Temperature Range: 0°C ~ 75°C Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926048-MC10H174FNR2G Series: 10H Operating Temperature Range: 0°C ~ 75°C Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FNR2G - 926048-MC10H174FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FNR2G
926048-MC10H174FNR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FNR2G 926048-MC10H174FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 926048-MC10H174FNR2G Series: 10H Operating Temperature Range: 0°C ~ 75°C Package: Bulk Package: 20-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PLCC (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926048-MC10H174FNR2G
Series: 10H
Operating Temperature Range: 0°C ~ 75°C
Package: Bulk
Package: 20-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 926048-MC10H174FNR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H174FNR2G
Operating Temperature 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GW-Q100H - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details