3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
74HC4053A - SPDT, 3 Func, 1 Channel, CMOS, PDSO16
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
ANALOGUE MUX/DEMUX, 2:1, -55 TO 125DEG C; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLVHC4053ADTR2G-ND | NLVHC4053ADTR2G | NLVHC4053ADTR2G | 76T6481 | NLVHC4053ADTR2G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi | Analog Switches, Multiplexers, Demultiplexers | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | |||
| Ron | 100 ohms | 10 ohms | 190 ohms | 100 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |