Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16244DLR SN74CB3Q16244DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896535-SN74CB3Q16244 DLR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896535-SN74CB3Q16244 DLR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16244DLR - 896535-SN74CB3Q16244DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16244DLR
896535-SN74CB3Q16244DLR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16244DLR 896535-SN74CB3Q16244DLR
Manufacturer: Texas Instruments Win Source Part Number: 896535-SN74CB3Q16244 DLR Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896535-SN74CB3Q16244DLR
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 896535-SN74CB3Q16244DLR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q16244DLR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905801P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details
Analog Switch and Multiplexer IC - 743-74AUP2G157GS,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 0.8000 to 3.6 volts
Power Dissipation 250 milliwatts
View Details
3 suppliers