Analog Switch, Dual SPDT, 0.5 Ohm, WQFN10 1.4 x 1.8, 0.4mm Pitch, 3000-REEL Product overview: NLAS5223BMNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.5 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5223BMNR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 105331-NLAS5223BMNR2
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 19MHz
Charge Injection: 38pC
Crosstalk: -70dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 350 mOhm
Case / Package: 10-WQFN (1.4x1.8)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 50ns, 50ns
Channel Capacitance(CS off, CD off): 60pF
Max Leakage Current (IS off): 500nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 350mOhm 10-WQFN (1.4x1.8)
IC SWITCH SPDTX2 350MOHM 10WQFN
2 Circuit IC Switch 2:1 350mOhm 10-WQFN (1.4x1.8)
SPDT, 2 Func, 1 Channel, CMOS
2 Circuit IC Switch 2:1 350mOhm 10-WQFN (1.4x1.8)
IC SWITCH DUAL SPDT 10WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NLAS5223BMNR2G | 105331-NLAS5223BMNR2G | 488-NLAS5223BMNR2GCT-ND | NLAS5223BMNR2G | NLAS5223BMNR2G | NLAS5223BMNR2G |
| Product Name | Dual 0.5 Ohm Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5223BMNR2G | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | |||
| Min Operating Current | 1.00E-3 mA | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 10-WQFN (1.4x1.8) | 10-WFQFN | WFN | 10-WFQFN |