Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - PCA8550DR PCA8550DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 930079-PCA8550DR Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930079-PCA8550DR Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PCA8550DR - 930079-PCA8550DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PCA8550DR
930079-PCA8550DR
Logic - Logic - Signal Switches, Multiplexers, Decoders - PCA8550DR 930079-PCA8550DR
Manufacturer: Texas Instruments Win Source Part Number: 930079-PCA8550DR Operating Temperature Range: 0°C ~ 70°C Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930079-PCA8550DR
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 930079-PCA8550DR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PCA8550DR
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data