Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC42NS SN74HC42NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896608-SN74HC42NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC42 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896608-SN74HC42NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC42 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC42NS - 896608-SN74HC42NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC42NS
896608-SN74HC42NS
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC42NS 896608-SN74HC42NS
Manufacturer: Texas Instruments Win Source Part Number: 896608-SN74HC42NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC42 Categories: Integrated Circuits (ICs) Case / Package: 16-SO Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896608-SN74HC42NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC42
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74HC42NS - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC42NS
Logic - Signal Switches, Multiplexers, Decoders SN74HC42NS
DECIMAL DECODER/DRIVER, HC/UH SE

DECIMAL DECODER/DRIVER, HC/UH SE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 896608-SN74HC42NS SN74HC42NS
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC42NS Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3244PW,118 - Lingto Electronic Limited
Specs
Configuration 4 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1915017 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067PW-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers