1 Circuit IC Switch 2:1 5Ohm 6-SOT
IC SWITCH SPDT X 1 5OHM 6SOT Product overview: ISL54500IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54500IHZ-T can be used for catalog matching and distributor lookup.
SPDT, 1 Func, 1 Channel, CMOS, PDSO6
1 Circuit IC Switch 2:1 5Ohm 6-SOT
1 Circuit IC Switch 2:1 5Ohm 6-SOT
IC SWITCH SPDT SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54500IHZ-TTR-ND | 747-ISL54500IHZ-T | ISL54500IHZ-T | ISL54500IHZ-T | ISL54500IHZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 5OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||||
| Ron | 5 ohms | 0.0460 ohms | 5 ohms | 0.0460 ohms | |
| Bandwidth | 350 MHz | 350 MHz | 350 MHz | 350 MHz | |
| tON | 22 ns |