Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AF MC74HC157AF

Description
Manufacturer: Motorola Win Source Part Number: 883666-MC74HC157AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC157 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883666-MC74HC157AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC157 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AF - 883666-MC74HC157AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AF
883666-MC74HC157AF
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AF 883666-MC74HC157AF
Manufacturer: Motorola Win Source Part Number: 883666-MC74HC157AF Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC157 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Motorola
Win Source Part Number: 883666-MC74HC157AF
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC157
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AF - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC157AF
Logic - Signal Switches, Multiplexers, Decoders MC74HC157AF
IC DATA SELECTOR/MUX 16-SOEIAJ

IC DATA SELECTOR/MUX 16-SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 883666-MC74HC157AF MC74HC157AF
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AF Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data