Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245DBR SN74CBTLV3245DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896558-SN74CBTLV3245 DBR Series: 74CBTLV Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896558-SN74CBTLV3245 DBR Series: 74CBTLV Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245DBR - 896558-SN74CBTLV3245DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245DBR
896558-SN74CBTLV3245DBR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245DBR 896558-SN74CBTLV3245DBR
Manufacturer: Texas Instruments Win Source Part Number: 896558-SN74CBTLV3245 DBR Series: 74CBTLV Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896558-SN74CBTLV3245DBR
Series: 74CBTLV
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBTLV3245DBR
Logic - Signal Switches, Multiplexers, Decoders SN74CBTLV3245DBR
IC LV OCTAL FET BUS SW 20-SSOP

IC LV OCTAL FET BUS SW 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 896558-SN74CBTLV3245DBR SN74CBTLV3245DBR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBTLV3245DBR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384DK,118 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74AHC138PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1915251 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details