Manufacturer: ON Semiconductor
Win Source Part Number: 103302-NLAS4717EPFCT
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 90MHz
Charge Injection: 9pC
Crosstalk: -110dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3.5 Ohm
Case / Package: 10-Microbump
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 40ns
Channel Capacitance(CS off, CD off): 15pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
SPDT, 2 Func, 1 Channel, CMOS, PBGA10
Analog Switch, Dual SPDT, High Bandwidth, USB 1.1 Dual SPDT USB 2.0 Analog Switch, 10 PIN FLIP-CHIP, 3000-DSFTP Product overview: NLAS4717EPFCT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS4717EPFCT1G can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump
IC SWITCH DUAL SPDT 10MICROBUMP
2 Circuit IC Switch 2:1 3.5Ohm 10-Microbump
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 103302-NLAS4717EPFCT1G | NLAS4717EPFCT1G | 747-NLAS4717EPFCT1G | 488-NLAS4717EPFCT1GTR-ND | NLAS4717EPFCT1G | NLAS4717EPFCT1G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS4717EPFCT1G | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 3 volts | 1.8 to 5.5 volts | |||
| Bandwidth | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 10-Microbump | BGA10 | Tape and Reel | 10-UFBGA, FCBGA | 10-UFBGA, FCBGA |