Rochester Electronics Data Acquisition - Data Acquisition - Analog Front End (AFE) - MAX19713ETN MAX19713ETN

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881281-MAX19713ETN Series: * Features: Channel AFE Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881281-MAX19713ETN Series: * Features: Channel AFE Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MAX19713ETN - 881281-MAX19713ETN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MAX19713ETN
881281-MAX19713ETN
Data Acquisition - Data Acquisition - Analog Front End (AFE) - MAX19713ETN 881281-MAX19713ETN
Manufacturer: Maxim Integrated Win Source Part Number: 881281-MAX19713ETN Series: * Features: Channel AFE Bit Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881281-MAX19713ETN
Series: *
Features: Channel AFE Bit
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 881281-MAX19713ETN
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - MAX19713ETN
Unlock Full Specs
to access all available technical data

Similar Products

0.15 - 2.8 GHz, 50 Watt, High Power GaN SPDT Switch - QPC1005 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers