Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
SPDT, 2 Func, 1 Channel, CMOS
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers |
| Product Number | ISL54402IRZ-ND | ISL54402IRZ | ISL54402IRZ |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose | |
| Features | Serial Input | ||
| Switch Type | SPDT | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 9 ohms | 9 ohms | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |