The Intersil ISL54050 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t
IC SWITCH SPDTX2 500MOHM 10UTQFN Product overview: ISL54050IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54050IRUZ-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 500mOhm 10-UTQFN (1.8x1.4)
Manufacturer: Intersil
Win Source Part Number: 017930-ISL54050IRUZ-
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 170pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-UTQFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 40ns, 20ns
Channel Capacitance(CS off, CD off): 62pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
SPDT, 2 Func, 1 Channel, CMOS, PQCC10
IC SWITCH DUAL SPDT UTQFN
2 Circuit IC Switch 2:1 500mOhm 10-UTQFN (1.8x1.4)
2 Circuit IC Switch 2:1 500mOhm 10-UTQFN (1.8x1.4)
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54050IRUZ-T | 747-ISL54050IRUZ-T | ISL54050IRUZ-TTR-ND | 017930-ISL54050IRUZ-T | ISL54050IRUZ-T | ISL54050IRUZ-T | ISL54050IRUZ-T |
| Product Name | Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Dual SPDT Analog Switch | 500MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL54050IRUZ-T | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | ||||
| Package Type | uTQFN10 | Tape & Reel (TR) | 10-UFQFN | 10-UTQFN (1.8x1.4) | LCC10 | 10-UFQFN | |
| Number of Devices | 4 | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Ron | 0.0600 ohms | 0.5000 ohms | 0.0600 ohms | 0.5000 ohms |