Manufacturer: Texas Instruments
Win Source Part Number: 896542-SN74CB3T3384P
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BUS SWITCH 5 X 1:1 24TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 896542-SN74CB3T3384PWG4 | SN74CB3T3384PWG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3384PWG4 | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |