Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFR2 MC74HC157AFR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883667-MC74HC157AFR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC157 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883667-MC74HC157AFR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC157 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFR2 - 883667-MC74HC157AFR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFR2
883667-MC74HC157AFR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFR2 883667-MC74HC157AFR2
Manufacturer: ON Semiconductor Win Source Part Number: 883667-MC74HC157AFR2 Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 16-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC157 Categories: Integrated Circuits (ICs) Case / Package: 16-SOEIAJ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 883667-MC74HC157AFR2
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC157
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOEIAJ
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC157AFR2
Logic - Signal Switches, Multiplexers, Decoders MC74HC157AFR2
MULTIPLEXER CMOS 8-IN 16PIN SO E

MULTIPLEXER CMOS 8-IN 16PIN SO E

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 883667-MC74HC157AFR2 MC74HC157AFR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC157AFR2 Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data