Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT151ATSO QS74FCT151ATSO

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890619-QS74FCT151ATS O Series: QS74FCT151 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890619-QS74FCT151ATS O Series: QS74FCT151 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT151ATSO - 890619-QS74FCT151ATSO - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT151ATSO
890619-QS74FCT151ATSO
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT151ATSO 890619-QS74FCT151ATSO
Manufacturer: Quality Semiconductor Win Source Part Number: 890619-QS74FCT151ATS O Series: QS74FCT151 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890619-QS74FCT151ATSO
Series: QS74FCT151
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS74FCT151ATSO - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS74FCT151ATSO
Logic - Signal Switches, Multiplexers, Decoders QS74FCT151ATSO
IC MULTIPLEXER 3 X 8:2

IC MULTIPLEXER 3 X 8:2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 890619-QS74FCT151ATSO QS74FCT151ATSO
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT151ATSO Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Multiplexer & Demultiplexer ICs - 1898616P - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Dual TSSOP Analog Switch and Multiplexer IC - 747-74LVC1G3157GW-Q10H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.65 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
5 suppliers