SPDT, 1 Func, 1 Channel, PDSO6
SPDT, 1 Func, 1 Channel, PDSO6
Analog Switch, SPDT, 1 Ohm, WDFN6 1.2 x 1.0, 0.4P, 3000-REEL Product overview: NLAS5123MNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5123MNR2G can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 1Ohm 6-WDFN (1.2x1)
1 Circuit IC Switch 2:1 1Ohm 6-WDFN (1.2x1)
Circuit IC Switch
1 Circuit IC Switch 2:1 1Ohm 6-WDFN (1.2x1)
IC SWITCH SPDT 6WDFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS5123MNR2G | 747-NLAS5123MNR2G | NLAS5123MNR2GOSCT-ND | NLAS5123MNR2G | NLAS5123MNR2G | NLAS5123MNR2G |
| Product Name | 1 Ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Package Type | SOLCC6 | Tape and Reel | 6-WFDFN | 6-WFDFN | ||
| Supply Voltage (VS) | 5 volts | 1.65 to 4.5 volts | ||||
| Min Operating Current | 5.00E-4 mA | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |