SPDT, 4 Func, 1 Channel, CMOS, PDSO16
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
4 Circuit IC Switch 2:1 450mOhm 16-TSSOP
IC SWITCH QUAD SPDT 16TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL83699IV | ISL83699IV-ND | ISL83699IV | ISL83699IV |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Logic Family | CMOS | |||
| Package Type | SSOP; SOP; TSSOP; TSSOP16 | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | |||
| Ron | 0.4500 ohms | 0.4500 ohms | 0.0400 ohms |