Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT158DR2 MC74ACT158DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 926260-MC74ACT158DR2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 926260-MC74ACT158DR2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT158DR2 - 926260-MC74ACT158DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT158DR2
926260-MC74ACT158DR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT158DR2 926260-MC74ACT158DR2
Manufacturer: ON Semiconductor Win Source Part Number: 926260-MC74ACT158DR2 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 926260-MC74ACT158DR2
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74ACT158DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74ACT158DR2
Logic - Signal Switches, Multiplexers, Decoders MC74ACT158DR2
MULTIPLEXER, ACT SERIES, 4 FUNC,

MULTIPLEXER, ACT SERIES, 4 FUNC,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 926260-MC74ACT158DR2 MC74ACT158DR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74ACT158DR2 Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC157MTCX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1904680 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers