Manufacturer: ON Semiconductor
Win Source Part Number: 1083128-NLAS5123MUR2
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 55MHz
Charge Injection: 48pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 120 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 6-UDFN (1.2x1)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Max Switch Time (Ton,Toff): 20ns, 15ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 2:1 1Ohm 6-UDFN (1.2x1)
1 Circuit IC Switch 2:1 1Ohm 6-UDFN (1.2x1)
SPDT, 1 Func, 1 Channel, PDSO6
Analog Switch, SPDT, 1 Ohm, UDFN6, 1.2 x 1.0, 0.4P, 3000-REEL Product overview: NLAS5123MUR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NLAS5123MUR2G can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 1Ohm 6-UDFN (1.2x1)
IC SWITCH SPDT 6UDFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1083128-NLAS5123MUR2G | 488-NLAS5123MUR2GCT-ND | NLAS5123MUR2G | 747-NLAS5123MUR2G | NLAS5123MUR2G | NLAS5123MUR2G |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLAS5123MUR2G | Analog Switches, Multiplexers, Demultiplexers | 1 Ohm Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 5.5 volts | |||
| Bandwidth | 55 MHz | 55 MHz | 55 MHz | 55 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 6-UDFN (1.2x1) | 6-UFDFN | UDFN6 | Tape and Reel | 6-UFDFN |