2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
IC SWITCH SPDTX2 600MOHM 10TDFN Product overview: ISL84762IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84762IRZ can be used for catalog matching and distributor lookup.
SPDT, 2 Func, 1 Channel, CMOS, PDSO10
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 600mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84762IRZ-ND | 747-ISL84762IRZ | ISL84762IRZ | ISL84762IRZ | ISL84762IRZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 600MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 3.6 volts | ||||
| Ron | 0.6000 ohms | 0.0500 ohms | 0.6000 ohms | 0.0500 ohms | |
| tON | 20 ns | ||||
| tOFF | 12 ns |