Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT157ATZ QS74FCT157ATZ

Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890620-QS74FCT157ATZ Series: QS74FCT157 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Quality Semiconductor Win Source Part Number: 890620-QS74FCT157ATZ Series: QS74FCT157 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT157ATZ - 890620-QS74FCT157ATZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT157ATZ
890620-QS74FCT157ATZ
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT157ATZ 890620-QS74FCT157ATZ
Manufacturer: Quality Semiconductor Win Source Part Number: 890620-QS74FCT157ATZ Series: QS74FCT157 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Quality Semiconductor
Win Source Part Number: 890620-QS74FCT157ATZ
Series: QS74FCT157
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS74FCT157ATZ - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS74FCT157ATZ
Logic - Signal Switches, Multiplexers, Decoders QS74FCT157ATZ
IC MULTIPLEXER 2 X 8:4

IC MULTIPLEXER 2 X 8:4

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 890620-QS74FCT157ATZ QS74FCT157ATZ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS74FCT157ATZ Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1777175 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 14
View Details
Dual Analog Switch and Multiplexer IC - 743-54LS42/BEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DGVRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
2 suppliers
Low-Power Analog Switch and Multiplexer IC - 743-74AUP1G19GM,132 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 6
View Details
3 suppliers