Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244QG QS3VH244QG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931168-QS3VH244QG Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931168-QS3VH244QG Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244QG - 931168-QS3VH244QG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244QG
931168-QS3VH244QG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244QG 931168-QS3VH244QG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 931168-QS3VH244QG Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 931168-QS3VH244QG
Series: 3VH
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS3VH244QG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS3VH244QG
Logic - Signal Switches, Multiplexers, Decoders QS3VH244QG
IC BUS SWITCH 1 X 4:1 20QSOP

IC BUS SWITCH 1 X 4:1 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 931168-QS3VH244QG QS3VH244QG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH244QG Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - CBT16210DL,112-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 2444556 - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
5 suppliers