1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
Single SPDT Analog Switch Single Supply, SC-88/SC70-6/SOT-363
SPDT, 1 Func, 1 Channel, CMOS, PDSO6
1 Circuit IC Switch 2:1 25Ohm SC-88/SC70-6/SOT-363
IC SWITCH SPDT SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NLAS4599DFT2OSTR-ND | 747-NLAS4599DFT2 | NLAS4599DFT2 | NLAS4599DFT2 | NLAS4599DFT2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | |||
| Ron | 25 ohms | 25 ohms | 2 ohms | ||
| Bandwidth | 220 MHz | 220 MHz | 220 MHz | 220 MHz | |
| tON | 14 ns |