Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4722EUA MAX4722EUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881933-MAX4722EUA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881933-MAX4722EUA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4722EUA - 881933-MAX4722EUA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4722EUA
881933-MAX4722EUA
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4722EUA 881933-MAX4722EUA
Manufacturer: Maxim Integrated Win Source Part Number: 881933-MAX4722EUA Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881933-MAX4722EUA
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MAX4722EUA
Logic - Signal Switches, Multiplexers, Decoders MAX4722EUA
4.5 OHMS DUAL SPST ANALOG SWITCH

4.5 OHMS DUAL SPST ANALOG SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 881933-MAX4722EUA MAX4722EUA
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX4722EUA Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1905615 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 74HCT139PW,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
3 suppliers