Manufacturer: ON Semiconductor
Win Source Part Number: 844229-NB6L72MNR2G
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 844229-NB6L72MNR2G |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB6L72MNR2G |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |