The Intersil ISL54053 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.8V to +5.5V supply. Targeted applications include battery powered equipment which benefit from low rsubON/sub (0.8?) and fast switching speeds (tsubON/sub = 24ns, tsubOFF/sub = 10ns). The digital logic input is 1.8V logic compatible when using a single +3.0V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL54053 is offered in the 6 Ld 1.2mmx1.0mmx0.5mm µTDFN and 6 Ld SOT-23 packages, alleviating board space limitations.brbr The ISL54053 is a committed SPDT that consists of one normally open (NO) and one normally closed (NC) switch. This configuration can also be used as a 2-to-1 multiplexer.
IC SWITCH SPDTX1 860MOHM 6UTDFN Product overview: ISL54053IRUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 860MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 860MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL54053IRUZ-T can be used for catalog matching and distributor lookup.
SPDT, 1 Func, 1 Channel, CMOS, PDSO6
1 Circuit IC Switch 2:1 860mOhm (Typ) 6-UTDFN (1.2x1)
1 Circuit IC Switch 2:1 860mOhm (Typ) 6-UTDFN (1.2x1)
IC SWITCH SPDT 6UTDFN
1 Circuit IC Switch 2:1 860mOhm (Typ) 6-UTDFN (1.2x1)
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL54053IRUZ-T | 747-ISL54053IRUZ-T | ISL54053IRUZ-T | ISL54053IRUZ-TCT-ND | ISL54053IRUZ-T | ISL54053IRUZ-T |
| Product Name | Ultra Low ON-Resistance, Low Voltage, Single Supply, SPDT Analog Switch | 860MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Supply Voltage (VS) | 1.85 to 5.5 volts | 1.8 to 5.5 volts | ||||
| Package Type | SOT; SOT6, uTDFN6 | Tape & Reel (TR) | uTDFN6 | 6-UFDFN | 6-UFDFN | |
| Number of Devices | 1 | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 0.0040 ohms | 0.8600 ohms | 0.0040 ohms | 0.8600 ohms |