Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT32245ZKER SN74CBT32245ZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 934588-SN74CBT32245Z KER Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Family Name: SN74CBT Categories: Integrated Circuits (ICs) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934588-SN74CBT32245Z KER Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Family Name: SN74CBT Categories: Integrated Circuits (ICs) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT32245ZKER - 934588-SN74CBT32245ZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT32245ZKER
934588-SN74CBT32245ZKER
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT32245ZKER 934588-SN74CBT32245ZKER
Manufacturer: Texas Instruments Win Source Part Number: 934588-SN74CBT32245Z KER Series: 74CBT Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 96-LFBGA Mounting: Surface Mount Family Name: SN74CBT Categories: Integrated Circuits (ICs) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934588-SN74CBT32245ZKER
Series: 74CBT
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 96-LFBGA
Mounting: Surface Mount
Family Name: SN74CBT
Categories: Integrated Circuits (ICs)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 934588-SN74CBT32245ZKER
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT32245ZKER
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data