Manufacturer: ON Semiconductor
Win Source Part Number: 883678-MC74HC237FEL
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Family Name: 74HC237
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
1 OF 8 DCDR/DMLTPLXR LATH
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 883678-MC74HC237FEL | MC74HC237FEL |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC237FEL | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |