Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC147N MC74HC147N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 849710-MC74HC147N Series: 74HC Package: Bulk Family Name: 74HC147 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 849710-MC74HC147N Series: 74HC Package: Bulk Family Name: 74HC147 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC147N - 849710-MC74HC147N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC147N
849710-MC74HC147N
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC147N 849710-MC74HC147N
Manufacturer: ON Semiconductor Win Source Part Number: 849710-MC74HC147N Series: 74HC Package: Bulk Family Name: 74HC147 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 849710-MC74HC147N
Series: 74HC
Package: Bulk
Family Name: 74HC147
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC74HC147N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC74HC147N
Logic - Signal Switches, Multiplexers, Decoders MC74HC147N
ENCODER, HC/UH SERIES, 9 BIT, CM

ENCODER, HC/UH SERIES, 9 BIT, CM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 849710-MC74HC147N MC74HC147N
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC74HC147N Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 10:4
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3 BAW Multiplexer - QPQ1031Q - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type 6 pin leadless SMT package
View Details
Multiplexer & Demultiplexer ICs - 1898616 - RS Components, Ltd.
Specs
Configuration Single SPDT
Number of Pins 8
View Details
Analog Switch and Multiplexer IC - 743-74HC257D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers