SPDT, 3 Func, 1 Channel, CMOS, PDSO16
IC SWITCH SPDTX3 100OHM 16TSSOP Product overview: ISL84053IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84053IVZ-T can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
IC MULTIPLEXER TRPL 2X1 16TSSOP
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84053IVZ-T | 747-ISL84053IVZ-T | ISL84053IVZ-T-ND | ISL84053IVZ-T | ISL84053IVZ-T |
| Product Name | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Logic Family | CMOS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP16 | Tape & Reel (TR) | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Ron | 6 ohms | 100 ohms | 6 ohms | 100 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |